Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG301AAK

Description
1 Circuit IC Switch 2:1 50Ohm 14-CERDIP
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 50Ohm 14-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG301AAK-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG301AAK-ND
Analog Switches, Multiplexers, Demultiplexers DG301AAK-ND
1 Circuit IC Switch 2:1 50Ohm 14-CERDIP

1 Circuit IC Switch 2:1 50Ohm 14-CERDIP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG301AAK - 850133-DG301AAK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG301AAK
850133-DG301AAK
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG301AAK 850133-DG301AAK
Manufacturer: Vishay Win Source Part Number: 850133-DG301AAK Features: 1 Circuit IC Switch Package: Tube Part Status: Obsolete Family Name: DG301 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 850133-DG301AAK
Features: 1 Circuit IC Switch
Package: Tube
Part Status: Obsolete
Family Name: DG301
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
50OHM Analog Switch and Multiplexer IC
747-DG301AAK
50OHM Analog Switch and Multiplexer IC 747-DG301AAK
IC SWITCH SPDTX1 50OHM 14CERDIP Product overview: DG301AAK from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG301AAK can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX1 50OHM 14CERDIP Product overview: DG301AAK from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG301AAK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG301AAK - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG301AAK
Interface - Analog Switches, Multiplexers, Demultiplexers DG301AAK
IC SWITCH SPST 14CERDIP

IC SWITCH SPST 14CERDIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG301AAK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG301AAK
Analog Switches, Multiplexers, Demultiplexers DG301AAK
1 Circuit IC Switch 2:1 50Ohm 14-CERDIP

1 Circuit IC Switch 2:1 50Ohm 14-CERDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG301AAK-ND 850133-DG301AAK 747-DG301AAK DG301AAK DG301AAK
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG301AAK 50OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 15 volts
Ron 50 ohms 50 ohms
tON 300 ns
tOFF 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3483-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT253SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details