Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG300BDJ-E3

Description
2 Circuit IC Switch 1:1 50Ohm 14-PDIP
Description
2 Circuit IC Switch 1:1 50Ohm 14-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay DG300B is a dual SPST analog switch housed in a 14-pin DIP package. It operates within an analog signal range of ±15 V and features a low on-resistance of 30 Ω, making it suitable for precision applications in communications and instrumentation. The switch is designed for low power consumption, typically consuming 3.5 mW, which is advantageous for battery-powered systems. It is latch-up proof and can block up to 30 V peak-to-peak when off. The device supports fast switching with a turn-on time of 150 ns and is compatible with CMOS and quasi TTL logic levels. The operating temperature range is from -40 °C to 85 °C, ensuring reliability in various environments. This product is ideal for low-level switching circuits and programmable gain amplifiers.

Datasheet Summary
Powered by GS/AI

The Vishay DG300B is a dual SPST analog switch housed in a 14-pin DIP package. It operates within an analog signal range of ±15 V and features a low on-resistance of 30 Ω, making it suitable for precision applications in communications and instrumentation. The switch is designed for low power consumption, typically consuming 3.5 mW, which is advantageous for battery-powered systems. It is latch-up proof and can block up to 30 V peak-to-peak when off. The device supports fast switching with a turn-on time of 150 ns and is compatible with CMOS and quasi TTL logic levels. The operating temperature range is from -40 °C to 85 °C, ensuring reliability in various environments. This product is ideal for low-level switching circuits and programmable gain amplifiers.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG300BDJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG300BDJ-E3
Analog Switches, Multiplexers, Demultiplexers DG300BDJ-E3
2 Circuit IC Switch 1:1 50Ohm 14-PDIP

2 Circuit IC Switch 1:1 50Ohm 14-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG300BDJ-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG300BDJ-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG300BDJ-E3
IC SWITCH CMOS 14DIP

IC SWITCH CMOS 14DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number DG300BDJ-E3 DG300BDJ-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904697 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-1993-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers