Vishay Intertechnology, Inc. 700MOHM Analog Switch and Multiplexer IC DG3002DB-T1-E1

Description
IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3002DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3002DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3002DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3002DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MOHM Analog Switch and Multiplexer IC - 747-DG3002DB-T1-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MOHM Analog Switch and Multiplexer IC
747-DG3002DB-T1-E1
700MOHM Analog Switch and Multiplexer IC 747-DG3002DB-T1-E1
IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3002DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3002DB-T1-E1 can be used for catalog matching and distributor lookup.

IC SWITCH SPST 700MOHM 6MICRO FT Product overview: DG3002DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3002DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3002DB-T1-E1 - 917030-DG3002DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3002DB-T1-E1
917030-DG3002DB-T1-E1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3002DB-T1-E1 917030-DG3002DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 917030-DG3002DB-T1-E 1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 6-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: DG3002 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 917030-DG3002DB-T1-E1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 6-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG3002
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG3002DB-T1-E1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG3002DB-T1-E1
Interface - Analog Switches, Multiplexers, Demultiplexers DG3002DB-T1-E1
IC SWITCH SPST 6-MICRO FOOT

IC SWITCH SPST 6-MICRO FOOT

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG3002DB-T1-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG3002DB-T1-E1
Analog Switches, Multiplexers, Demultiplexers DG3002DB-T1-E1
1 Circuit IC Switch 1:1 700mOhm 6-Micro Foot™ (1.5x1)

1 Circuit IC Switch 1:1 700mOhm 6-Micro Foot™ (1.5x1)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG3002DB-T1-E1 917030-DG3002DB-T1-E1 DG3002DB-T1-E1 DG3002DB-T1-E1
Product Name 700MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3002DB-T1-E1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data