Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1 DG3000DB-T1

Description
Manufacturer: Vishay Win Source Part Number: 080455-DG3000DB-T1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -67dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.3 Ohm Case / Package: 6-Micro Foot Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 36ns, 22ns Channel Capacitance(CS off, CD off): 30pF Max Leakage Current (IS off): 1.2nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 080455-DG3000DB-T1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -67dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.3 Ohm Case / Package: 6-Micro Foot Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 36ns, 22ns Channel Capacitance(CS off, CD off): 30pF Max Leakage Current (IS off): 1.2nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1 - 080455-DG3000DB-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1
080455-DG3000DB-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1 080455-DG3000DB-T1
Manufacturer: Vishay Win Source Part Number: 080455-DG3000DB-T1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -67dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.3 Ohm Case / Package: 6-Micro Foot Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 36ns, 22ns Channel Capacitance(CS off, CD off): 30pF Max Leakage Current (IS off): 1.2nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 080455-DG3000DB-T1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 38pC
Crosstalk: -67dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.3 Ohm
Case / Package: 6-Micro Foot
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 36ns, 22ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 1.2nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-DG3000DB-T1
Analog Switch and Multiplexer IC 747-DG3000DB-T1
Analog Switch ICs SPDT Analog Switch Product overview: DG3000DB-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3000DB-T1 can be used for catalog matching and distributor lookup.

Analog Switch ICs SPDT Analog Switch Product overview: DG3000DB-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3000DB-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 080455-DG3000DB-T1 747-DG3000DB-T1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1 Analog Switch and Multiplexer IC
Features Single-Supply
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-7294-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1915283 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type So
Number of Pins 16
View Details