Vishay Precision Group Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2799DN-T1-E4 DG2799DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 014233-DG2799DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT Charge Injection: 160pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 57ns, 45ns Channel Capacitance(CS off, CD off): 102pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): FSA2466UMX; SGM44602YTQA16/TR; MAX4754EBE+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014233-DG2799DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT Charge Injection: 160pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 57ns, 45ns Channel Capacitance(CS off, CD off): 102pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): FSA2466UMX; SGM44602YTQA16/TR; MAX4754EBE+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2799DN-T1-E4 - 014233-DG2799DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2799DN-T1-E4
014233-DG2799DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2799DN-T1-E4 014233-DG2799DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 014233-DG2799DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT Charge Injection: 160pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 57ns, 45ns Channel Capacitance(CS off, CD off): 102pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): FSA2466UMX; SGM44602YTQA16/TR; MAX4754EBE+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014233-DG2799DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
Charge Injection: 160pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 16-miniQFN (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 57ns, 45ns
Channel Capacitance(CS off, CD off): 102pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): FSA2466UMX; SGM44602YTQA16/TR; MAX4754EBE+;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual QFN Analog Switch and Multiplexer IC
747-DG2799DN-T1-E4
Dual QFN Analog Switch and Multiplexer IC 747-DG2799DN-T1-E4
Analog Switch Dual DPDT 16-Pin QFN T/R Product overview: DG2799DN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2799DN-T1-E4 can be used for catalog matching and distributor lookup.

Analog Switch Dual DPDT 16-Pin QFN T/R Product overview: DG2799DN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2799DN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2799DN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2799DN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG2799DN-T1-E4
IC SWITCH DUAL DPDT 16QFN

IC SWITCH DUAL DPDT 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2799DN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2799DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2799DN-T1-E4
2 Circuit IC Switch 2:2 450mOhm 16-miniQFN (1.8x2.6)

2 Circuit IC Switch 2:2 450mOhm 16-miniQFN (1.8x2.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 014233-DG2799DN-T1-E4 747-DG2799DN-T1-E4 DG2799DN-T1-E4 DG2799DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2799DN-T1-E4 Dual QFN Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-miniQFN (1.8x2.6) Tape and Reel 16-WFQFN
Unlock Full Specs
to access all available technical data