2 Circuit IC Switch 2:2 500mOhm 16-miniQFN (1.8x2.6)
IC SW DPDTX2 500MOHM 16MINIQFN Product overview: DG2788DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2788DN-T1-E4 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL DPDT 16-MINIQFN
2 Circuit IC Switch 2:2 500mOhm 16-miniQFN (1.8x2.6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2788DN-T1-E4TR-ND | 747-DG2788DN-T1-E4 | DG2788DN-T1-E4 | DG2788DN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 500MOHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2:2 | |||
| Supply Voltage (VS) | 1.65 to 4.3 volts | |||
| Ron | 0.5000 ohms | 0.0500 ohms | 0.0500 ohms | 0.5000 ohms |
| tON | 72 ns | |||
| tOFF | 43 ns |