The DG2788ADN-T1-E4 is a low-resistance, dual DPDT/quad SPDT analog switch designed for efficient signal routing in both analog and digital applications. It operates within a voltage range of 1.8 V to 5.5 V and features a typical on-resistance of 0.37 Ω at 2.7 V, ensuring minimal signal distortion. The device supports rail-to-rail signal switching with a low parasitic capacitance of 26 pF for the on state and 14.5 pF for the off state, making it suitable for high-frequency applications with a bandwidth of 338 MHz. The DG2788ADN-T1-E4 incorporates break-before-make switching, which prevents signal overlap during transitions, and has a fast propagation delay of 0.1 ns, allowing for rapid signal changes. It is packaged in a compact miniQFN-16 format, measuring 2.6 mm x 1.8 mm x 0.55 mm, making it ideal for space-constrained designs. The device is rated for operation in temperatures ranging from -40 °C to +85 °C and includes features such as power-down protection and ESD protection greater than 2 kV. This product is well-suited for applications in portable instrumentation, smartphones, tablets, and data storage devices.
2 Circuit IC Switch 2:1 500mOhm 16-miniQFN (1.8x2.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | DG2788ADN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS |