Manufacturer: Vishay
Win Source Part Number: 1033172-DG2750DN-T1-
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 49MHz
Charge Injection: 4pC
Crosstalk: -60dB @ 300kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1 Ohm
Case / Package: 10-miniQFN (1.4x1.8)
Single Supply Voltage (V+): 1.8 V to 5 V
Max Switch Time (Ton,Toff): 2.1μs, 130ns
Channel Capacitance(CS off, CD off): 36pF
Max Leakage Current (IS off): 50nA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 1Ohm 10-miniQFN (1.4x1.8)
2 Circuit IC Switch 2:1 1Ohm 10-miniQFN (1.4x1.8)
2 Circuit IC Switch 2:1 1Ohm 10-miniQFN (1.4x1.8)
LOW VOLTAGE DUAL SPDT AS W/NEG - Cut TR (SOS) Product overview: DG2750DN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2750DN-T1-E4 can be used for catalog matching and distributor lookup.
Dual SPDT with Negative Swing
Dual SPDT with Negative Swing
Dual SPDT with Negative Swing
2 Circuit IC Switch 2:1 1Ohm 10-miniQFN (1.4x1.8)
IC SWITCH LV DUAL SPST 10MINIQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033172-DG2750DN-T1-E4 | DG2750DN-T1-E4DKR-ND | 747-DG2750DN-T1-E4 | 2567252 | DG2750DN-T1-E4 | DG2750DN-T1-E4 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2750DN-T1-E4 | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 to 5.5 volts | |||
| Bandwidth | 49 MHz | 49 MHz | 49 MHz | 49 MHz | 49 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 10-miniQFN (1.4x1.8) | 10-UFQFN | Tape and Reel | 10-UFQFN |