Vishay Intertechnology, Inc. 600MOHM Analog Switch and Multiplexer IC DG2749DN-T1-E4

Description
IC SWITCH SPST 600MOHM 8MINIQFN Product overview: DG2749DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2749DN-T1-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST 600MOHM 8MINIQFN Product overview: DG2749DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2749DN-T1-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MOHM Analog Switch and Multiplexer IC - 747-DG2749DN-T1-E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MOHM Analog Switch and Multiplexer IC
747-DG2749DN-T1-E4
600MOHM Analog Switch and Multiplexer IC 747-DG2749DN-T1-E4
IC SWITCH SPST 600MOHM 8MINIQFN Product overview: DG2749DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2749DN-T1-E4 can be used for catalog matching and distributor lookup.

IC SWITCH SPST 600MOHM 8MINIQFN Product overview: DG2749DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2749DN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2749DN-T1-E4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2749DN-T1-E4-ND
Analog Switches, Multiplexers, Demultiplexers DG2749DN-T1-E4-ND
2 Circuit IC Switch 1:1 600mOhm 8-miniQFN (1.4x1.4)

2 Circuit IC Switch 1:1 600mOhm 8-miniQFN (1.4x1.4)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2749DN-T1-E4 - 014230-DG2749DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2749DN-T1-E4
014230-DG2749DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2749DN-T1-E4 014230-DG2749DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 014230-DG2749DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO/NC -3db Bandwidth: 93MHz Charge Injection: 10pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: 8-miniQFN (1.4x1.4) Single Supply Voltage (V+): 1.6 V to 4.3 V Max Switch Time (Ton,Toff): 25ns, 25ns Channel Capacitance(CS off, CD off): 75pF, 55pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014230-DG2749DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 93MHz
Charge Injection: 10pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: 8-miniQFN (1.4x1.4)
Single Supply Voltage (V+): 1.6 V to 4.3 V
Max Switch Time (Ton,Toff): 25ns, 25ns
Channel Capacitance(CS off, CD off): 75pF, 55pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2749DN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2749DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2749DN-T1-E4
2 Circuit IC Switch 1:1 600mOhm 8-miniQFN (1.4x1.4)

2 Circuit IC Switch 1:1 600mOhm 8-miniQFN (1.4x1.4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2749DN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2749DN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG2749DN-T1-E4
IC SWITCH LV DUAL SPST 8MINIQFN

IC SWITCH LV DUAL SPST 8MINIQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2749DN-T1-E4 DG2749DN-T1-E4-ND 014230-DG2749DN-T1-E4 DG2749DN-T1-E4 DG2749DN-T1-E4
Product Name 600MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2749DN-T1-E4 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0300 ohms 0.6000 ohms 0.6000 ohms 0.0300 ohms
Bandwidth 93 MHz 93 MHz 93 MHz 93 MHz 93 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 8-UFQFN 8-miniQFN (1.4x1.4) 8-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC151SJX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-6338-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "24-SOIC
View Details
4 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details