2 Circuit IC Switch 1:1 600mOhm 8-miniQFN (1.4x1.4)
IC SW SPST-NOX2 600MOHM 8MINIQFN Product overview: DG2747DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2747DN-T1-E4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 600mOhm 8-miniQFN (1.4x1.4)
IC SWITCH LV DUAL SPST 8MINIQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2747DN-T1-E4-ND | 747-DG2747DN-T1-E4 | DG2747DN-T1-E4 | DG2747DN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 600MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 1.6 to 4.3 volts | |||
| Ron | 0.6000 ohms | 0.0300 ohms | 0.6000 ohms | 0.0300 ohms |
| Bandwidth | 93 MHz | 93 MHz | 93 MHz | 93 MHz |