Vishay Intertechnology, Inc. Dual SOT-23 Analog Switch and Multiplexer IC DG2743DS-T1

Description
Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2743DS-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2743DS-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2743DS-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2743DS-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOT-23 Analog Switch and Multiplexer IC
747-DG2743DS-T1
Dual SOT-23 Analog Switch and Multiplexer IC 747-DG2743DS-T1
Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2743DS-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2743DS-T1 can be used for catalog matching and distributor lookup.

Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2743DS-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2743DS-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2743DS-T1 - 080454-DG2743DS-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2743DS-T1
080454-DG2743DS-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2743DS-T1 080454-DG2743DS-T1
Manufacturer: Vishay Win Source Part Number: 080454-DG2743DS-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 5.8pC Crosstalk: -89dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 800 mOhm Case / Package: SOT-23-8 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 30ns, 28ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 080454-DG2743DS-T1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
Charge Injection: 5.8pC
Crosstalk: -89dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 30ns, 28ns
Channel Capacitance(CS off, CD off): 81pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2743DS-T1 080454-DG2743DS-T1
Product Name Dual SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2743DS-T1
Supply Voltage (VS) 1.5 to 3.6 volts 1.5 to 3.6 volts
Min Operating Current 1.00E-5 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC138SJ - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897121 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
4-bit bus switch - 74CBTLV3126DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers