IC SW SPST-NCX2 800MOHM SOT23-8 Product overview: DG2742DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2742DS-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 114695-DG2742DS-T1-E
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 5.8pC
Crosstalk: -89dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 30ns, 28ns
Channel Capacitance(CS off, CD off): 81pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC SWITCH 2 X SPST 8 OHM SOT23-8
2 Circuit IC Switch 1:1 800mOhm SOT-23-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2742DS-T1-E3 | 114695-DG2742DS-T1-E3 | DG2742DS-T1-E3 | DG2742DS-T1-E3 |
| Product Name | 800MOHM SOT23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2742DS-T1-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-8 | SOT; SOT23; SOT-23-8 | |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) |