The DG2742DQ-T1-E3 is a dual normally closed (NC) analog switch designed for low voltage operation, with a supply range of 1.6 V to 3.6 V. It features a low on-resistance of 0.8 Ω at 2.7 V, allowing for efficient signal switching with minimal power loss. The device can handle continuous currents up to 150 mA and offers fast switching times, with turn-on and turn-off times of 25 ns. This switch provides high off-isolation of -56 dB at 1 MHz, ensuring minimal signal interference. It is compatible with TTL and low voltage logic levels, making it suitable for a variety of applications, including mixed signal routing and portable battery-operated systems. The DG2742DQ-T1-E3 is housed in an 8-lead MSOP package, which helps reduce PCB space. Additionally, it includes ESD protection greater than 2000 V, enhancing reliability in sensitive applications.
SWITCH, LOW VOLT, DUAL SPST, MSOP8 Product overview: DG2742DQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2742DQ-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 014228-DG2742DQ-T1-E
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 5.8pC
Crosstalk: -89dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 30ns, 28ns
Channel Capacitance(CS off, CD off): 81pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 1:1 800mOhm 8-MSOP
IC SWITCH 2 X SPST 8 OHM 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2742DQ-T1-E3 | 014228-DG2742DQ-T1-E3 | DG2742DQ-T1-E3 | DG2742DQ-T1-E3 |
| Product Name | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2742DQ-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.5 to 3.6 volts | 1.5 to 3.6 volts | ||
| Min Operating Current | 1.00E-5 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |