Vishay Intertechnology, Inc. 800MOHM SOT23 Analog Switch and Multiplexer IC DG2741DS-T1-E3

Description
IC SW SPST-NOX2 800MOHM SOT23-8 Product overview: DG2741DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NOX2 800MOHM SOT23-8 Product overview: DG2741DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MOHM SOT23 Analog Switch and Multiplexer IC - 747-DG2741DS-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MOHM SOT23 Analog Switch and Multiplexer IC
747-DG2741DS-T1-E3
800MOHM SOT23 Analog Switch and Multiplexer IC 747-DG2741DS-T1-E3
IC SW SPST-NOX2 800MOHM SOT23-8 Product overview: DG2741DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DS-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NOX2 800MOHM SOT23-8 Product overview: DG2741DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DS-T1-E3 - 1033169-DG2741DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DS-T1-E3
1033169-DG2741DS-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DS-T1-E3 1033169-DG2741DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033169-DG2741DS-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 5.8pC Crosstalk: -89dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 800 mOhm Case / Package: SOT-23-8 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 30ns, 28ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033169-DG2741DS-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 5.8pC
Crosstalk: -89dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 30ns, 28ns
Channel Capacitance(CS off, CD off): 81pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2741DS-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2741DS-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2741DS-T1-E3
2 Circuit IC Switch 1:1 800mOhm SOT-23-8

2 Circuit IC Switch 1:1 800mOhm SOT-23-8

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DS-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2741DS-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2741DS-T1-E3
IC SWITCH 2 X SPST 8 OHM SOT23-8

IC SWITCH 2 X SPST 8 OHM SOT23-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2741DS-T1-E3 1033169-DG2741DS-T1-E3 DG2741DS-T1-E3 DG2741DS-T1-E3
Product Name 800MOHM SOT23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DS-T1-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOT; SOT23; SOT-23-8 SOT; SOT23; SOT-23-8
Normal Condition Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905682 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
Signal Switches, Multiplexers, Decoders - 1727-6072-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
4 suppliers