Vishay Precision Group 800MOHM Analog Switch and Multiplexer IC DG2741DQ-T1-E3

Description
IC SW SPST-NOX2 800MOHM 8MSOP Product overview: DG2741DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NOX2 800MOHM 8MSOP Product overview: DG2741DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800MOHM Analog Switch and Multiplexer IC
747-DG2741DQ-T1-E3
800MOHM Analog Switch and Multiplexer IC 747-DG2741DQ-T1-E3
IC SW SPST-NOX2 800MOHM 8MSOP Product overview: DG2741DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NOX2 800MOHM 8MSOP Product overview: DG2741DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2741DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DQ-T1-E3 - 1033168-DG2741DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DQ-T1-E3
1033168-DG2741DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DQ-T1-E3 1033168-DG2741DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033168-DG2741DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 5.8pC Crosstalk: -89dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 800 mOhm Case / Package: 8-MSOP Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 30ns, 28ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033168-DG2741DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 5.8pC
Crosstalk: -89dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 30ns, 28ns
Channel Capacitance(CS off, CD off): 81pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2741DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2741DQ-T1-E3
IC SWITCH 2 X SPST 8 OHM 8MSOP

IC SWITCH 2 X SPST 8 OHM 8MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2741DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2741DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2741DQ-T1-E3
2 Circuit IC Switch 1:1 800mOhm 8-MSOP

2 Circuit IC Switch 1:1 800mOhm 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2741DQ-T1-E3 1033168-DG2741DQ-T1-E3 DG2741DQ-T1-E3 DG2741DQ-T1-E3
Product Name 800MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2741DQ-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; MSOP; 8-MSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Normal Condition Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915089P - RS Components, Ltd.
Specs
Configuration Triple SPDT
Number of Pins 16
View Details
5.5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBT1G384DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371225-74LVC1G157GW-Q100H - Win Source Electronics
Specs
Applications Automotive
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers