Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG2735DN-T1-E4

Description
2 Circuit IC Switch 2:1 500mOhm 8-miniQFN (1.4x1.4)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 500mOhm 8-miniQFN (1.4x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG2735DN-T1-E4TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2735DN-T1-E4TR-ND
Analog Switches, Multiplexers, Demultiplexers DG2735DN-T1-E4TR-ND
2 Circuit IC Switch 2:1 500mOhm 8-miniQFN (1.4x1.4)

2 Circuit IC Switch 2:1 500mOhm 8-miniQFN (1.4x1.4)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2735DN-T1-E4 - 014227-DG2735DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2735DN-T1-E4
014227-DG2735DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2735DN-T1-E4 014227-DG2735DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 014227-DG2735DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 8-miniQFN (1.4x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 78ns, 58ns Channel Capacitance(CS off, CD off): 55pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014227-DG2735DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 8-miniQFN (1.4x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 78ns, 58ns
Channel Capacitance(CS off, CD off): 55pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500MOHM Analog Switch and Multiplexer IC
747-DG2735DN-T1-E4
500MOHM Analog Switch and Multiplexer IC 747-DG2735DN-T1-E4
IC SW SPDTX2 500MOHM 8MINIQFN Product overview: DG2735DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2735DN-T1-E4 can be used for catalog matching and distributor lookup.

IC SW SPDTX2 500MOHM 8MINIQFN Product overview: DG2735DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2735DN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2735DN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2735DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2735DN-T1-E4
2 Circuit IC Switch 2:1 500mOhm 8-miniQFN (1.4x1.4)

2 Circuit IC Switch 2:1 500mOhm 8-miniQFN (1.4x1.4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2735DN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2735DN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG2735DN-T1-E4
IC SWITCH 2XSPDT 500MOHM MINIQFN

IC SWITCH 2XSPDT 500MOHM MINIQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG2735DN-T1-E4TR-ND 014227-DG2735DN-T1-E4 747-DG2735DN-T1-E4 DG2735DN-T1-E4 DG2735DN-T1-E4
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2735DN-T1-E4 500MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.5000 ohms 0.0600 ohms 0.5000 ohms 0.0600 ohms
Bandwidth 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
tON 78 ns
Unlock Full Specs
to access all available technical data

Similar Products