Dual Low V SPCO Analog Switch miniQFN10
Dual Low V SPCO Analog Switch miniQFN10
Dual Low V SPCO Analog Switch miniQFN10
Manufacturer: Vishay Siliconix
Win Source Part Number: 801270-DG2735ADN-T1-
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -70dB at 100kHz
Channel-to-Channel Matching (ΔRon): 60mOhm
Channel Capacitance (CS(off), CD(off)): 55pF
Supplier Device Package: 10-miniQFN (1.4x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.65V ~ 4.3V
Manufacturer Package: 10-UFQFN
On-State Resistance (Maximum): 500mOhm
Switch Time (Ton, Toff) (Maximum): 78ns, 58ns
Current - Leakage (IS(off)) (Maximum): 2nA
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: DG2735
SPDT Multiplexer, 50MHz, 1.65-5.5V, QFN, 2-Circuit Product overview: DG2735ADN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2735ADN-T1-GE4
2 Circuit IC Switch 2:1 500mOhm 10-miniQFN (1.4x1.8)
2 Circuit IC Switch 2:1 500mOhm 10-miniQFN (1.4x1.8)
2 Circuit IC Switch 2:1 500mOhm 10-miniQFN (1.4x1.8)
2 Circuit IC Switch 2:1 500mOhm 10-miniQFN (1.4x1.8)
IC SWITCH DPDT .6 OHM 10MINIQFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1648163 | 1648163P | 801270-DG2735ADN-T1-GE4 | 747-DG2735ADN-T1-GE4 | DG2735ADN-T1-GE4CT-ND | DG2735ADN-T1-GE4 | DG2735ADN-T1-GE4 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2735ADN-T1-GE4 | 50MHz 5.5V QFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Dual SPDT | Dual SPDT | 2x1 | ||||
| Package Type | Miniqfn | Tape and Reel | 10-UFQFN | 10-UFQFN | |||
| Number of Pins | 10 | 10 | 10 | ||||
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 5.5 volts | 1.65 to 4.3 volts |