Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG2732DQ-T1-E3

Description
2 Circuit IC Switch 2:1 450mOhm 10-MSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 450mOhm 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG2732DQ-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2732DQ-T1-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG2732DQ-T1-E3-ND
2 Circuit IC Switch 2:1 450mOhm 10-MSOP

2 Circuit IC Switch 2:1 450mOhm 10-MSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2732DQ-T1-E3 - 772620-DG2732DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2732DQ-T1-E3
772620-DG2732DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2732DQ-T1-E3 772620-DG2732DQ-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772620-DG2732DQ-T1-E 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 4.3 V Switch Circuit: SPDT Charge Injection: 9pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 104pF Part Status: Obsolete(EOL) Family Name: DG2732 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 450 mOhm Switch Time (Ton, Toff) (Maximum): 110ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ADG787BRMZ; ADG787BRMZ-REEL; ADG787BRMZ-500RL7; FSA2257MUX; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772620-DG2732DQ-T1-E3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 1.65 V ~ 4.3 V
Switch Circuit: SPDT
Charge Injection: 9pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Channel Capacitance (CS(off), CD(off)): 104pF
Part Status: Obsolete(EOL)
Family Name: DG2732
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
On-State Resistance (Maximum): 450 mOhm
Switch Time (Ton, Toff) (Maximum): 110ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): ADG787BRMZ; ADG787BRMZ-REEL; ADG787BRMZ-500RL7; FSA2257MUX;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
450MOHM Analog Switch and Multiplexer IC
747-DG2732DQ-T1-E3
450MOHM Analog Switch and Multiplexer IC 747-DG2732DQ-T1-E3
IC SWITCH SPDTX2 450MOHM 10MSOP Product overview: DG2732DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2732DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX2 450MOHM 10MSOP Product overview: DG2732DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2732DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2732DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2732DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2732DQ-T1-E3
IC SWITCH 2XSPDT 400 MOHM 10MSOP

IC SWITCH 2XSPDT 400 MOHM 10MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2732DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2732DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2732DQ-T1-E3
2 Circuit IC Switch 2:1 450mOhm 10-MSOP

2 Circuit IC Switch 2:1 450mOhm 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG2732DQ-T1-E3-ND 772620-DG2732DQ-T1-E3 747-DG2732DQ-T1-E3 DG2732DQ-T1-E3 DG2732DQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2732DQ-T1-E3 450MOHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.4500 ohms 0.0300 ohms 0.0300 ohms 0.4500 ohms
tON 110 ns
tOFF 30 ns
Unlock Full Specs
to access all available technical data