2 Circuit IC Switch 2:1 450mOhm 10-DFN (3x3)
2 Circuit IC Switch 2:1 450mOhm 10-DFN (3x3)
IC SWITCH 2XSPDT 400 MOHM 10DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2732DN-T1-E4-ND | DG2732DN-T1-E4 | DG2732DN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.65 to 4.3 volts | ||
| Ron | 0.4500 ohms | 0.4500 ohms | 0.0300 ohms |
| tON | 110 ns | ||
| tOFF | 30 ns |