Vishay Precision Group Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3 DG2731DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014226-DG2731DQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 9pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 110ns, 30ns Channel Capacitance(CS off, CD off): 104pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014226-DG2731DQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 9pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 110ns, 30ns Channel Capacitance(CS off, CD off): 104pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3 - 014226-DG2731DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3
014226-DG2731DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3 014226-DG2731DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 014226-DG2731DQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 9pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 110ns, 30ns Channel Capacitance(CS off, CD off): 104pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014226-DG2731DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 9pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 110ns, 30ns
Channel Capacitance(CS off, CD off): 104pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2731DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG2731DQ-T1-E3TR-ND
2 Circuit IC Switch 2:1 450mOhm 10-MSOP

2 Circuit IC Switch 2:1 450mOhm 10-MSOP

Buy Now Datasheet
Singapore, Singapore
450MOHM Analog Switch and Multiplexer IC
747-DG2731DQ-T1-E3
450MOHM Analog Switch and Multiplexer IC 747-DG2731DQ-T1-E3
IC SWITCH SPDTX2 450MOHM 10MSOP Product overview: DG2731DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2731DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX2 450MOHM 10MSOP Product overview: DG2731DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2731DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2731DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2731DQ-T1-E3
2 Circuit IC Switch 2:1 450mOhm 10-MSOP

2 Circuit IC Switch 2:1 450mOhm 10-MSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2731DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2731DQ-T1-E3
IC SWITCH 2XSPDT 400 MOHM 10MSOP

IC SWITCH 2XSPDT 400 MOHM 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 014226-DG2731DQ-T1-E3 DG2731DQ-T1-E3TR-ND 747-DG2731DQ-T1-E3 DG2731DQ-T1-E3 DG2731DQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers 450MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; MSOP; 10-MSOP MSOP; "10-TFSOP, 10-MSOP Tape & Reel (TR) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Configuration 2x1
Unlock Full Specs
to access all available technical data