Vishay Intertechnology, Inc. 450MOHM Analog Switch and Multiplexer IC DG2731DN-T1-E4

Description
IC SWITCH SPDT X 2 450MOHM 10DFN Product overview: DG2731DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2731DN-T1-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT X 2 450MOHM 10DFN Product overview: DG2731DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2731DN-T1-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450MOHM Analog Switch and Multiplexer IC
747-DG2731DN-T1-E4
450MOHM Analog Switch and Multiplexer IC 747-DG2731DN-T1-E4
IC SWITCH SPDT X 2 450MOHM 10DFN Product overview: DG2731DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2731DN-T1-E4 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 450MOHM 10DFN Product overview: DG2731DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2731DN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DN-T1-E4 - 1033165-DG2731DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DN-T1-E4
1033165-DG2731DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DN-T1-E4 1033165-DG2731DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 1033165-DG2731DN-T1- E4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 9pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 10-DFN (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 110ns, 30ns Channel Capacitance(CS off, CD off): 104pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033165-DG2731DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 9pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 10-DFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 110ns, 30ns
Channel Capacitance(CS off, CD off): 104pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2731DN-T1-E4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2731DN-T1-E4-ND
Analog Switches, Multiplexers, Demultiplexers DG2731DN-T1-E4-ND
2 Circuit IC Switch 2:1 450mOhm 10-DFN (3x3)

2 Circuit IC Switch 2:1 450mOhm 10-DFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2731DN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2731DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2731DN-T1-E4
2 Circuit IC Switch 2:1 450mOhm 10-DFN (3x3)

2 Circuit IC Switch 2:1 450mOhm 10-DFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2731DN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG2731DN-T1-E4
IC SWITCH 2XSPDT 400 MOHM 10DFN

IC SWITCH 2XSPDT 400 MOHM 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2731DN-T1-E4 1033165-DG2731DN-T1-E4 DG2731DN-T1-E4-ND DG2731DN-T1-E4 DG2731DN-T1-E4
Product Name 450MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2731DN-T1-E4 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0300 ohms 0.4500 ohms 0.4500 ohms 0.0300 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 10-DFN (3x3) 10-VFDFN 10-VFDFN Exposed Pad
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913667 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers