DPDT Analog Mux/Demux, 2:4, 480Mbps, QFN, SMT Product overview: DG2730DN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2730DN-T1-GE4 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:2 8Ohm 10-miniQFN (1.4x1.8)
1 Circuit IC Switch 2:2 8Ohm 10-miniQFN (1.4x1.8)
1 Circuit IC Switch 2:2 8Ohm 10-miniQFN (1.4x1.8)
Manufacturer: Vishay
Win Source Part Number: 014225-DG2730DN-T1-G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: DPDT
-3db Bandwidth: 900MHz
Charge Injection: 0.5pC
Crosstalk: -45dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 10-miniQFN (1.4x1.8)
Single Supply Voltage (V+): 2.6 V to 4.3 V
Max Switch Time (Ton,Toff): 30ns, 25ns
Channel Capacitance(CS off, CD off): 2.2pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): FSUSB42UMX; DG2722DN-T1-E4; AOZ6185QT;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 2:2 8Ohm 10-miniQFN (1.4x1.8)
IC SWITCH DPDT 8 OHM 10MINIQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2730DN-T1-GE4 | DG2730DN-T1-GE4TR-ND | 014225-DG2730DN-T1-GE4 | DG2730DN-T1-GE4 | DG2730DN-T1-GE4 |
| Product Name | QFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2730DN-T1-GE4 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 2.7 to 4.3 volts | 2.6 to 4.3 volts | ||
| Min Operating Current | 0.0020 mA | ||||
| Power Dissipation | 208 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |