2 Circuit IC Switch 2:1 8Ohm 10-miniQFN (1.4x1.8)
2 Circuit IC Switch 2:1 8Ohm 10-miniQFN (1.4x1.8)
2 Circuit IC Switch 2:1 8Ohm 10-miniQFN (1.4x1.8)
700 MHZ, -3 DB BANDWIDTH, DUAL SPDT AS - Tape and Reel Product overview: DG2723DN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700 MHZ. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 700 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2723DN-T1-E4 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 10MINIQFN
2 Circuit IC Switch 2:1 8Ohm 10-miniQFN (1.4x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2723DN-T1-E4DKR-ND | 747-DG2723DN-T1-E4 | DG2723DN-T1-E4 | DG2723DN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual 700 MHZ Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2.7 to 4.3 volts | 2.6 to 4.3 volts | ||
| Ron | 8 ohms | 0.8000 ohms | 8 ohms | |
| Bandwidth | 700 MHz | 700 MHz | 700 MHz | 700 MHz |
| tON | 30 ns |