Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2721DN-T1-E4 DG2721DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 014224-DG2721DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: DTDT -3db Bandwidth: 620MHz Charge Injection: 0.5pC Crosstalk: -49dB @ 240MHz Channel-to-Channel Matching (ΔRon): 350 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 10-miniQFN (1.4x1.8) Single Supply Voltage (V+): 3V Max Switch Time (Ton,Toff): 30ns, 25ns Channel Capacitance(CS off, CD off): 4pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4906EFELB+T; DG2723DN-T1-E4; MAX4906EFELB+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014224-DG2721DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: DTDT -3db Bandwidth: 620MHz Charge Injection: 0.5pC Crosstalk: -49dB @ 240MHz Channel-to-Channel Matching (ΔRon): 350 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 10-miniQFN (1.4x1.8) Single Supply Voltage (V+): 3V Max Switch Time (Ton,Toff): 30ns, 25ns Channel Capacitance(CS off, CD off): 4pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4906EFELB+T; DG2723DN-T1-E4; MAX4906EFELB+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2721DN-T1-E4 - 014224-DG2721DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2721DN-T1-E4
014224-DG2721DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2721DN-T1-E4 014224-DG2721DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 014224-DG2721DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: DTDT -3db Bandwidth: 620MHz Charge Injection: 0.5pC Crosstalk: -49dB @ 240MHz Channel-to-Channel Matching (ΔRon): 350 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 10-miniQFN (1.4x1.8) Single Supply Voltage (V+): 3V Max Switch Time (Ton,Toff): 30ns, 25ns Channel Capacitance(CS off, CD off): 4pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4906EFELB+T; DG2723DN-T1-E4; MAX4906EFELB+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014224-DG2721DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: DTDT
-3db Bandwidth: 620MHz
Charge Injection: 0.5pC
Crosstalk: -49dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 350 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: 10-miniQFN (1.4x1.8)
Single Supply Voltage (V+): 3V
Max Switch Time (Ton,Toff): 30ns, 25ns
Channel Capacitance(CS off, CD off): 4pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4906EFELB+T; DG2723DN-T1-E4; MAX4906EFELB+;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
7OHM Analog Switch and Multiplexer IC
747-DG2721DN-T1-E4
7OHM Analog Switch and Multiplexer IC 747-DG2721DN-T1-E4
IC SWITCH DPDTX1 7OHM 10MINIQFN Product overview: DG2721DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 7OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2721DN-T1-E4 can be used for catalog matching and distributor lookup.

IC SWITCH DPDTX1 7OHM 10MINIQFN Product overview: DG2721DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 7OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2721DN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2721DN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2721DN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG2721DN-T1-E4
IC SWITCH DUAL SPDT 10MINIQFN

IC SWITCH DUAL SPDT 10MINIQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2721DN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2721DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2721DN-T1-E4
1 Circuit IC Switch 2:2 7Ohm 10-miniQFN (1.4x1.8)

1 Circuit IC Switch 2:2 7Ohm 10-miniQFN (1.4x1.8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 014224-DG2721DN-T1-E4 747-DG2721DN-T1-E4 DG2721DN-T1-E4 DG2721DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2721DN-T1-E4 7OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 3 volts
Bandwidth 620 MHz 620 MHz 620 MHz 620 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,118-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100363QC - Lingto Electronic Limited
Specs
Configuration 2 x 8:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details