Manufacturer: Vishay
Win Source Part Number: 080453-DG2720DN-T1-E
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 620MHz
Charge Injection: 0.5pC
Crosstalk: -49dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 350 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: 10-miniQFN (1.4x1.8)
Single Supply Voltage (V+): 2.6 V to 4.3 V
Max Switch Time (Ton,Toff): 30ns, 25ns
Channel Capacitance(CS off, CD off): 4pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
2-Ch 620MHz DPDT Multiplexer IC, QFN, 480Mbps Product overview: DG2720DN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 620MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2720DN-T1-E4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:2 7Ohm 10-miniQFN (1.4x1.8)
IC SWITCH DPDT USB2.0 10-MINIQFN
2 Circuit IC Switch 2:2 7Ohm 10-miniQFN (1.4x1.8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 080453-DG2720DN-T1-E4 | 747-DG2720DN-T1-E4 | DG2720DN-T1-E4TR-ND | DG2720DN-T1-E4 | DG2720DN-T1-E4 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2720DN-T1-E4 | 620MHz QFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.6 to 4.3 volts | 3 volts | 2.6 to 4.3 volts | ||
| Bandwidth | 620 MHz | 620 MHz | 620 MHz | 620 MHz | 620 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-miniQFN (1.4x1.8) | Tape and Reel | 10-UFQFN | 10-UFQFN |