Vishay Intertechnology, Inc. Quad SMD 15V SOIC Analog Switch and Multiplexer IC DG271BDY-T1

Description
Analog Switch Quad SPST 15V SOIC Surface Mount Product overview: DG271BDY-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch Quad SPST 15V SOIC Surface Mount Product overview: DG271BDY-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SMD 15V SOIC Analog Switch and Multiplexer IC
747-DG271BDY-T1
Quad SMD 15V SOIC Analog Switch and Multiplexer IC 747-DG271BDY-T1
Analog Switch Quad SPST 15V SOIC Surface Mount Product overview: DG271BDY-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1 can be used for catalog matching and distributor lookup.

Analog Switch Quad SPST 15V SOIC Surface Mount Product overview: DG271BDY-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1 - 917029-DG271BDY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1
917029-DG271BDY-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1 917029-DG271BDY-T1
Manufacturer: Vishay Win Source Part Number: 917029-DG271BDY-T1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG271 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 917029-DG271BDY-T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG271
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG271BDY-T1-ND
Analog Switches, Multiplexers, Demultiplexers DG271BDY-T1-ND
4 Circuit IC Switch 1:1 50Ohm 16-SOIC

4 Circuit IC Switch 1:1 50Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG271BDY-T1
Interface - Analog Switches, Multiplexers, Demultiplexers DG271BDY-T1
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG271BDY-T1
Analog Switches, Multiplexers, Demultiplexers DG271BDY-T1
4 Circuit IC Switch 1:1 50Ohm 16-SOIC

4 Circuit IC Switch 1:1 50Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG271BDY-T1 917029-DG271BDY-T1 DG271BDY-T1-ND DG271BDY-T1 DG271BDY-T1
Product Name Quad SMD 15V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 15 volts 15 volts
Min Operating Current 7.5 mA
Power Dissipation 600 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; 16-SOIC SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data