Vishay Intertechnology, Inc. Dual Quad 15V SOIC Analog Switch and Multiplexer IC DG271BDY-T1-E3

Description
Quad SPST Analog Switch, 15V Dual Supply, 50R Ron, SOIC Product overview: DG271BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad SPST Analog Switch, 15V Dual Supply, 50R Ron, SOIC Product overview: DG271BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Quad 15V SOIC Analog Switch and Multiplexer IC
747-DG271BDY-T1-E3
Dual Quad 15V SOIC Analog Switch and Multiplexer IC 747-DG271BDY-T1-E3
Quad SPST Analog Switch, 15V Dual Supply, 50R Ron, SOIC Product overview: DG271BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 15V Dual Supply, 50R Ron, SOIC Product overview: DG271BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG271BDY-T1-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG271BDY-T1-E3-ND
4 Circuit IC Switch 1:1 50Ohm 16-SOIC

4 Circuit IC Switch 1:1 50Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-E3 - 120594-DG271BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-E3
120594-DG271BDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-E3 120594-DG271BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 120594-DG271BDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -5pC Crosstalk: -100dB @ 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 65ns, 65ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX312LCSE+T; DG271BDY-E3; DG271BDY-T1-E3; DG454EY; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 120594-DG271BDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -5pC
Crosstalk: -100dB @ 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 65ns, 65ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX312LCSE+T; DG271BDY-E3; DG271BDY-T1-E3; DG454EY;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG271BDY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG271BDY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG271BDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG271BDY-T1-E3
4 Circuit IC Switch 1:1 50Ohm 16-SOIC

4 Circuit IC Switch 1:1 50Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG271BDY-T1-E3 DG271BDY-T1-E3-ND 120594-DG271BDY-T1-E3 DG271BDY-T1-E3 DG271BDY-T1-E3
Product Name Dual Quad 15V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 15 volts 15 volts
Min Operating Current 7.5 mA
Power Dissipation 600 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC253BQXTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details