Vishay Precision Group Multiplexer & Demultiplexer ICs DG271BDY-E3

Description
4 SPST High Speed Analog Sw.
Request a Quote Datasheet
Description
4 SPST High Speed Analog Sw.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer & Demultiplexer ICs - 2567251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567251P
Multiplexer & Demultiplexer ICs 2567251P
4 SPST High Speed Analog Sw.

4 SPST High Speed Analog Sw.

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567251
Multiplexer & Demultiplexer ICs 2567251
4 SPST High Speed Analog Sw.

4 SPST High Speed Analog Sw.

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567250
Multiplexer & Demultiplexer ICs 2567250
4 SPST High Speed Analog Sw.

4 SPST High Speed Analog Sw.

Supplier's Site
Singapore, Singapore
Dual Quad 15V SOIC Analog Switch and Multiplexer IC
747-DG271BDY-E3
Dual Quad 15V SOIC Analog Switch and Multiplexer IC 747-DG271BDY-E3
Quad SPST Analog Switch, 15V Dual Supply, SOIC Product overview: DG271BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 15V Dual Supply, SOIC Product overview: DG271BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BDY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-E3 - 1033164-DG271BDY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-E3
1033164-DG271BDY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-E3 1033164-DG271BDY-E3
Manufacturer: Vishay Win Source Part Number: 1033164-DG271BDY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -5pC Crosstalk: -100dB @ 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 65ns, 65ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX312LCSE+T; DG271BDY-T1-E3; DG454EY; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 1033164-DG271BDY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -5pC
Crosstalk: -100dB @ 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 65ns, 65ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX312LCSE+T; DG271BDY-T1-E3; DG454EY;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG271BDY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG271BDY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG271BDY-E3-ND
4 Circuit IC Switch 1:1 50Ohm 16-SOIC

4 Circuit IC Switch 1:1 50Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG271BDY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG271BDY-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG271BDY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG271BDY-E3
Analog Switches, Multiplexers, Demultiplexers DG271BDY-E3
4 Circuit IC Switch 1:1 50Ohm 16-SOIC

4 Circuit IC Switch 1:1 50Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 2567251P 747-DG271BDY-E3 1033164-DG271BDY-E3 DG271BDY-E3-ND DG271BDY-E3 DG271BDY-E3
Product Name Multiplexer & Demultiplexer ICs Dual Quad 15V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BDY-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; SOIC Rail/Tube SOIC; 16-SOIC SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Number of Pins 16
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRG4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-5955-2-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Dual Analog Switch and Multiplexer IC - 743-54F153/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers