4 Circuit IC Switch 1:1 50Ohm 16-PDIP
Multiplexers/Switche
Manufacturer: Vishay
Win Source Part Number: 917028-DG271BCJ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: DG271
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
IC SWITCH QUAD SPST 16DIP
Analog Switch Quad SPST 16-Pin PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | DG271BCJ-ND | 747-DG271BCJ | 917028-DG271BCJ | DG271BCJ | DG271BCJ | 880-DG271BCJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BCJ | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switch Quad SPST 16-Pin PDIP |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | ||||
| Supply Voltage (VS) | 15 volts | 15 volts | 15 volts | |||
| Ron | 50 ohms | 50 ohms | ||||
| tON | 65 ns |