Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG271BCJ-E3

Description
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG271BCJ-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG271BCJ-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG271BCJ-E3-ND
4 Circuit IC Switch 1:1 50Ohm 16-PDIP

4 Circuit IC Switch 1:1 50Ohm 16-PDIP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 2567249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567249
Multiplexer & Demultiplexer ICs 2567249
4 SPST High Speed Analog Sw.

4 SPST High Speed Analog Sw.

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567249P
Multiplexer & Demultiplexer ICs 2567249P
4 SPST High Speed Analog Sw.

4 SPST High Speed Analog Sw.

Supplier's Site
Multiplexer & Demultiplexer ICs - 2567248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2567248
Multiplexer & Demultiplexer ICs 2567248
4 SPST High Speed Analog Sw.

4 SPST High Speed Analog Sw.

Supplier's Site
Singapore, Singapore
Dual Quad 15V Analog Switch and Multiplexer IC
747-DG271BCJ-E3
Dual Quad 15V Analog Switch and Multiplexer IC 747-DG271BCJ-E3
Quad SPST Analog Switch IC, 4-Ch, 15V Dual Supply, PDIP Product overview: DG271BCJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BCJ-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch IC, 4-Ch, 15V Dual Supply, PDIP Product overview: DG271BCJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG271BCJ-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BCJ-E3 - 813199-DG271BCJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BCJ-E3
813199-DG271BCJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BCJ-E3 813199-DG271BCJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 813199-DG271BCJ-E3 Packaging: Tube Mounting Style: Through Hole Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -5pC Crosstalk: -100dB at 100kHz Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-DIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 65ns, 65ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: DG271

Manufacturer: Vishay Siliconix
Win Source Part Number: 813199-DG271BCJ-E3
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -5pC
Crosstalk: -100dB at 100kHz
Voltage - Supply, Dual (V±): ±15V
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 65ns, 65ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: DG271

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BCJ-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG271BCJ-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG271BCJ-E3
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG271BCJ-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG271BCJ-E3
Analog Switches, Multiplexers, Demultiplexers DG271BCJ-E3
4 Circuit IC Switch 1:1 50Ohm 16-PDIP

4 Circuit IC Switch 1:1 50Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG271BCJ-E3-ND 2567249 747-DG271BCJ-E3 813199-DG271BCJ-E3 DG271BCJ-E3 DG271BCJ-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Dual Quad 15V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271BCJ-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 15 volts 15 volts
Ron 50 ohms 50 ohms
tON 65 ns
Unlock Full Specs
to access all available technical data