Manufacturer: Vishay
Win Source Part Number: 108679-DG2717DX-T1-E
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 28pC
Crosstalk: -57dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 600 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 700 mOhm
Case / Package: SC-89-6
Single Supply Voltage (V+): 1.6 V to 4.3 V
Max Switch Time (Ton,Toff): 44ns, 29ns
Channel Capacitance(CS off, CD off): 76pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC SWITCH SPDTX1 700MOHM SC89-6 Product overview: DG2717DX-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 700MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2717DX-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 700mOhm SC-89-6 (SOT-666)
IC SWITCH SPST LV SC89-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 108679-DG2717DX-T1-E3 | 747-DG2717DX-T1-E3 | DG2717DX-T1-E3 | DG2717DX-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2717DX-T1-E3 | 700MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 1.6 to 4.3 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |