Vishay Intertechnology, Inc. 600MOHM Analog Switch and Multiplexer IC DG2716DL-T1-E3

Description
IC SW SPST-NCX1 600MOHM SC70-5 Product overview: DG2716DL-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2716DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NCX1 600MOHM SC70-5 Product overview: DG2716DL-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2716DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600MOHM Analog Switch and Multiplexer IC
747-DG2716DL-T1-E3
600MOHM Analog Switch and Multiplexer IC 747-DG2716DL-T1-E3
IC SW SPST-NCX1 600MOHM SC70-5 Product overview: DG2716DL-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2716DL-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NCX1 600MOHM SC70-5 Product overview: DG2716DL-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2716DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2716DL-T1-E3 - 104680-DG2716DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2716DL-T1-E3
104680-DG2716DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2716DL-T1-E3 104680-DG2716DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 104680-DG2716DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Charge Injection: 9pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 29ns, 26ns Channel Capacitance(CS off, CD off): 72pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104680-DG2716DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 9pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 29ns, 26ns
Channel Capacitance(CS off, CD off): 72pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2716DL-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2716DL-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2716DL-T1-E3
IC SWITCH SPST LV SC70-5

IC SWITCH SPST LV SC70-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2716DL-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2716DL-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2716DL-T1-E3
1 Circuit IC Switch 1:1 600mOhm SC-70-5

1 Circuit IC Switch 1:1 600mOhm SC-70-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2716DL-T1-E3 104680-DG2716DL-T1-E3 DG2716DL-T1-E3 DG2716DL-T1-E3
Product Name 600MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2716DL-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SC-70; SC-70-5 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Normal Condition Normally Closed (NC) Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914945 - RS Components, Ltd.
Specs
Configuration Quad DPDT
Package Type Tqfn
Number of Pins 36
View Details
5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBTD1G125DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4016PW,112-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
2 suppliers