Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2715DL-T1-E3 DG2715DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033162-DG2715DL-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 9pC Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 29ns, 26ns Channel Capacitance(CS off, CD off): 72pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033162-DG2715DL-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 9pC Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 29ns, 26ns Channel Capacitance(CS off, CD off): 72pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2715DL-T1-E3 - 1033162-DG2715DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2715DL-T1-E3
1033162-DG2715DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2715DL-T1-E3 1033162-DG2715DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033162-DG2715DL-T1- E3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 9pC Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 29ns, 26ns Channel Capacitance(CS off, CD off): 72pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033162-DG2715DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 9pC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 29ns, 26ns
Channel Capacitance(CS off, CD off): 72pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600MOHM Analog Switch and Multiplexer IC
747-DG2715DL-T1-E3
600MOHM Analog Switch and Multiplexer IC 747-DG2715DL-T1-E3
IC SW SPST-NOX1 600MOHM SC70-5 Product overview: DG2715DL-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2715DL-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NOX1 600MOHM SC70-5 Product overview: DG2715DL-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2715DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG2715DL-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2715DL-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2715DL-T1-E3
1 Circuit IC Switch 1:1 600mOhm SC-70-5

1 Circuit IC Switch 1:1 600mOhm SC-70-5

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2715DL-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2715DL-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2715DL-T1-E3
IC SWITCH SPST LV SC70-5

IC SWITCH SPST LV SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1033162-DG2715DL-T1-E3 747-DG2715DL-T1-E3 DG2715DL-T1-E3 DG2715DL-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2715DL-T1-E3 600MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 1.5 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74151PC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Multiplexer & Demultiplexer ICs - 216259 - RS Components, Ltd.
Specs
Number of Pins 10
View Details
2-channel analog multiplexer/demultiplexer - 74LVC2G53GS,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers