IC SWITCH SPDT X 1 1.2OHM SC70-6 Product overview: DG2714DL-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2714DL-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Manufacturer: Vishay
Win Source Part Number: 040058-DG2714DL-T1-E
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 9pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.2 Ohm
Case / Package: SC-70-6 (SOT-363)
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 51ns, 33ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
IC SWITCH SGL SPDT LV SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2714DL-T1-E3 | DG2714DL-T1-E3TR-ND | 040058-DG2714DL-T1-E3 | DG2714DL-T1-E3 | DG2714DL-T1-E3 |
| Product Name | 1.2OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2714DL-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0600 ohms | 1.2 ohms | 1.2 ohms | 0.0600 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SOT; SC-70; SC-70-6 (SOT-363) | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | |
| Configuration | 2x1 |