Manufacturer: Vishay
Win Source Part Number: 917025-DG2592DN-T1-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG2592
Categories: Integrated Circuits (ICs)
Case / Package: 10-miniQFN (1.4x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG2592DN-T1-GE4DKR, DG2592DN-T1-GE4CT, DG2592DN-T1-GE4TR
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 917025-DG2592DN-T1-GE4 | DG2592DN-T1-GE4 |
| Product Name | Audio Special Purpose - DG2592DN-T1-GE4 | Audio Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |