Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - DG2039DS-T1 DG2039DS-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055451-DG2039DS-T1 Mounting: SMD (SMT) Resistance: 6 Ω Number of Pins: 8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOT-23-8 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 515 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Turn-On Delay Time: 35 ns Nominal Supply Current: 20 nA Max Supply Current: 1 µA Turn-Off Delay Time: 31 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055451-DG2039DS-T1 Mounting: SMD (SMT) Resistance: 6 Ω Number of Pins: 8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOT-23-8 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 515 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Turn-On Delay Time: 35 ns Nominal Supply Current: 20 nA Max Supply Current: 1 µA Turn-Off Delay Time: 31 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG2039DS-T1 - 1055451-DG2039DS-T1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG2039DS-T1
1055451-DG2039DS-T1
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG2039DS-T1 1055451-DG2039DS-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055451-DG2039DS-T1 Mounting: SMD (SMT) Resistance: 6 Ω Number of Pins: 8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOT-23-8 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 515 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Turn-On Delay Time: 35 ns Nominal Supply Current: 20 nA Max Supply Current: 1 µA Turn-Off Delay Time: 31 ns Supply Type: Single

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055451-DG2039DS-T1
Mounting: SMD (SMT)
Resistance: 6 Ω
Number of Pins: 8
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SOT-23-8
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 515 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Turn-On Delay Time: 35 ns
Nominal Supply Current: 20 nA
Max Supply Current: 1 µA
Turn-Off Delay Time: 31 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1055451-DG2039DS-T1
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG2039DS-T1
Number of Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT138BQ-Q100X - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - 74LVC2G157DCUTG4 - Texas Instruments
Specs
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
Logic Family LVC
View Details
3 suppliers