Vishay Intertechnology, Inc. Dual QFN Analog Switch and Multiplexer IC DG2032DN-T1

Description
Analog Switch Dual SPDT 12-Pin QFN EP T/R Product overview: DG2032DN-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2032DN-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch Dual SPDT 12-Pin QFN EP T/R Product overview: DG2032DN-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2032DN-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual QFN Analog Switch and Multiplexer IC
747-DG2032DN-T1
Dual QFN Analog Switch and Multiplexer IC 747-DG2032DN-T1
Analog Switch Dual SPDT 12-Pin QFN EP T/R Product overview: DG2032DN-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2032DN-T1 can be used for catalog matching and distributor lookup.

Analog Switch Dual SPDT 12-Pin QFN EP T/R Product overview: DG2032DN-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2032DN-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2032DN-T1 - 080448-DG2032DN-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2032DN-T1
080448-DG2032DN-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2032DN-T1 080448-DG2032DN-T1
Manufacturer: Vishay Win Source Part Number: 080448-DG2032DN-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -82dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: 12-QFN (3x3) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 53ns, 38ns Channel Capacitance(CS off, CD off): 15pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 080448-DG2032DN-T1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 38pC
Crosstalk: -82dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm
Case / Package: 12-QFN (3x3)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 53ns, 38ns
Channel Capacitance(CS off, CD off): 15pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2032DN-T1 080448-DG2032DN-T1
Product Name Dual QFN Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2032DN-T1
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual single-pole single-throw analog switch - 74HC2G66DP,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers
Quad 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1904700 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details