Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2031DQ DG2031DQ

Description
Manufacturer: Vishay Win Source Part Number: 014215-DG2031DQ Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 4pC Crosstalk: -71dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 750 mOhm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 58ns, 49ns Channel Capacitance(CS off, CD off): 117pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014215-DG2031DQ Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 4pC Crosstalk: -71dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 750 mOhm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 58ns, 49ns Channel Capacitance(CS off, CD off): 117pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2031DQ - 014215-DG2031DQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2031DQ
014215-DG2031DQ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2031DQ 014215-DG2031DQ
Manufacturer: Vishay Win Source Part Number: 014215-DG2031DQ Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 4pC Crosstalk: -71dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 750 mOhm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 58ns, 49ns Channel Capacitance(CS off, CD off): 117pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014215-DG2031DQ
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 4pC
Crosstalk: -71dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 58ns, 49ns
Channel Capacitance(CS off, CD off): 117pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-DG2031DQ
Dual Analog Switch and Multiplexer IC 747-DG2031DQ
IC SWITCH DUAL CMOS 10MSOP Product overview: DG2031DQ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2031DQ can be used for catalog matching and distributor lookup.

IC SWITCH DUAL CMOS 10MSOP Product overview: DG2031DQ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2031DQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 014215-DG2031DQ 747-DG2031DQ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2031DQ Dual Analog Switch and Multiplexer IC
Features Single-Supply
Unlock Full Specs
to access all available technical data