Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - DG202AK/883 DG202AK/883

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207428-DG202AK/883 Number of Inputs: 4 Power Dissipation: 900 mW Number of Channels: 4 Number of Pins: 16 Number of Outputs: 4 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): DG202AK-883; DG202AK883; DG202AK\883; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 13 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 7 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207428-DG202AK/883 Number of Inputs: 4 Power Dissipation: 900 mW Number of Channels: 4 Number of Pins: 16 Number of Outputs: 4 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): DG202AK-883; DG202AK883; DG202AK\883; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 13 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG202AK/883 - 1207428-DG202AK/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG202AK/883
1207428-DG202AK/883
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG202AK/883 1207428-DG202AK/883
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207428-DG202AK/883 Number of Inputs: 4 Power Dissipation: 900 mW Number of Channels: 4 Number of Pins: 16 Number of Outputs: 4 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): DG202AK-883; DG202AK883; DG202AK\883; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 13 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 7 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207428-DG202AK/883
Number of Inputs: 4
Power Dissipation: 900 mW
Number of Channels: 4
Number of Pins: 16
Number of Outputs: 4
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Alternative Parts (Cross-Reference): DG202AK-883; DG202AK883; DG202AK\883;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 13 V
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1207428-DG202AK/883
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG202AK/883
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT138PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers