Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2018DN-T1 DG2018DN-T1

Description
Manufacturer: Vishay Win Source Part Number: 080445-DG2018DN-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 180MHz Charge Injection: -2.46pC Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 600 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 48ns, 33ns Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 080445-DG2018DN-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 180MHz Charge Injection: -2.46pC Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 600 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 48ns, 33ns Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2018DN-T1 - 080445-DG2018DN-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2018DN-T1
080445-DG2018DN-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2018DN-T1 080445-DG2018DN-T1
Manufacturer: Vishay Win Source Part Number: 080445-DG2018DN-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 180MHz Charge Injection: -2.46pC Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 600 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 48ns, 33ns Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 080445-DG2018DN-T1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 180MHz
Charge Injection: -2.46pC
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 600 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 48ns, 33ns
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual QFN Analog Switch and Multiplexer IC
747-DG2018DN-T1
Dual QFN Analog Switch and Multiplexer IC 747-DG2018DN-T1
Analog Switch Dual DPDT 16-Pin QFN T/R Product overview: DG2018DN-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2018DN-T1 can be used for catalog matching and distributor lookup.

Analog Switch Dual DPDT 16-Pin QFN T/R Product overview: DG2018DN-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2018DN-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 080445-DG2018DN-T1 747-DG2018DN-T1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2018DN-T1 Dual QFN Analog Switch and Multiplexer IC
Features Single-Supply
Unlock Full Specs
to access all available technical data