Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - DG188AP/883 DG188AP/883

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017553-DG188AP/883 Number of Pins: 14 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): DG188AP/883DG188 AP/883; DG188AP883; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: Yes Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 10 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017553-DG188AP/883 Number of Pins: 14 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): DG188AP/883DG188 AP/883; DG188AP883; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: Yes Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG188AP/883 - 1017553-DG188AP/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG188AP/883
1017553-DG188AP/883
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG188AP/883 1017553-DG188AP/883
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017553-DG188AP/883 Number of Pins: 14 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): DG188AP/883DG188 AP/883; DG188AP883; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: Yes Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 10 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017553-DG188AP/883
Number of Pins: 14
Categories: Logic - Signal Switches,Multiplexers,Decoders
Alternative Parts (Cross-Reference): DG188AP/883DG188 AP/883; DG188AP883;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: Yes
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 10 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1017553-DG188AP/883
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG188AP/883
Number of Pins 14
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP16
View Details
3 suppliers
Quad 2-input multiplexer; 3-state - 74AHCT257D,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
4 suppliers