Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - DG129AP/883 DG129AP/883

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055442-DG129AP/883 Packaging: Bulk Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: DIP Alternative Parts (Cross-Reference): DG129AP/883DG129AP-8 83; DG129AP883; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Max Dual Supply Voltage: 18 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055442-DG129AP/883 Packaging: Bulk Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: DIP Alternative Parts (Cross-Reference): DG129AP/883DG129AP-8 83; DG129AP883; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Max Dual Supply Voltage: 18 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG129AP/883 - 1055442-DG129AP/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG129AP/883
1055442-DG129AP/883
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG129AP/883 1055442-DG129AP/883
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055442-DG129AP/883 Packaging: Bulk Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: DIP Alternative Parts (Cross-Reference): DG129AP/883DG129AP-8 83; DG129AP883; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Max Dual Supply Voltage: 18 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055442-DG129AP/883
Packaging: Bulk
Mounting: SMD (SMT)
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: DIP
Alternative Parts (Cross-Reference): DG129AP/883DG129AP-883; DG129AP883;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Max Dual Supply Voltage: 18 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1055442-DG129AP/883
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG129AP/883
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC42D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers