Vishay Intertechnology, Inc. Resistor Networks, Arrays DFNA1002AT5

Description
10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad
Request a Quote Datasheet
Description
10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - DFNA-10KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
DFNA-10KADKR-ND
Resistor Networks, Arrays DFNA-10KADKR-ND
10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad

10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad

Buy Now Datasheet
Resistor Networks, Arrays - DFNA-10KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
DFNA-10KATR-ND
Resistor Networks, Arrays DFNA-10KATR-ND
10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad

10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad

Buy Now Datasheet
Resistor Networks, Arrays - DFNA-10KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
DFNA-10KACT-ND
Resistor Networks, Arrays DFNA-10KACT-ND
10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad

10k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number DFNA-10KADKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers