Vishay Intertechnology, Inc. Diode and Rectifier DFL1514S-E3/77

Description
Bridge Rectifiers 1400 Volt 1.5 Amp 50 Amp IFSM Product overview: DFL1514S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1514S-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifiers 1400 Volt 1.5 Amp 50 Amp IFSM Product overview: DFL1514S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1514S-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 299-DFL1514S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DFL1514S-E3/77
Diode and Rectifier 299-DFL1514S-E3/77
Bridge Rectifiers 1400 Volt 1.5 Amp 50 Amp IFSM Product overview: DFL1514S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1514S-E3/77 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 1400 Volt 1.5 Amp 50 Amp IFSM Product overview: DFL1514S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1514S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DFL1514S-E3/77 - 868638-DFL1514S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DFL1514S-E3/77
868638-DFL1514S-E3/77
Bridge Rectifiers - DFL1514S-E3/77 868638-DFL1514S-E3/77
Manufacturer: Vishay Win Source Part Number: 868638-DFL1514S-E3/7 7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1.4 kV Surface Mount DFS Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: DFL1514 Categories: Discrete Semiconductor Products Case / Package: DFS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 868638-DFL1514S-E3/77
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1.4 kV Surface Mount DFS
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFL1514
Categories: Discrete Semiconductor Products
Case / Package: DFS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DFL1514S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DFL1514S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DFL1514S-E3/77
BRIDGE RECT 1P 1.4KV 1.5A DFS

BRIDGE RECT 1P 1.4KV 1.5A DFS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-DFL1514S-E3/77 868638-DFL1514S-E3/77 DFL1514S-E3/77
Product Name Diode and Rectifier Bridge Rectifiers - DFL1514S-E3/77 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data