Vishay Precision Group Bridge Rectifiers - DFL1508S-E3/77 DFL1508S-E3/77

Description
Manufacturer: Vishay Win Source Part Number: 014155-DFL1508S-E3/7 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014155-DFL1508S-E3/7 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DFL1508S-E3/77 - 014155-DFL1508S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DFL1508S-E3/77
014155-DFL1508S-E3/77
Bridge Rectifiers - DFL1508S-E3/77 014155-DFL1508S-E3/77
Manufacturer: Vishay Win Source Part Number: 014155-DFL1508S-E3/7 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014155-DFL1508S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - 8148800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8148800P
Bridge Rectifiers 8148800P
Diode Rectifier Bridge Single 800V 1.5A

Diode Rectifier Bridge Single 800V 1.5A

Supplier's Site
Bridge Rectifiers - 8148800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8148800
Bridge Rectifiers 8148800
Diode Rectifier Bridge Single 800V 1.5A

Diode Rectifier Bridge Single 800V 1.5A

Supplier's Site
Bridge Rectifiers - 1656046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1656046
Bridge Rectifiers 1656046
Diode Rectifier Bridge Single 800V 1.5A

Diode Rectifier Bridge Single 800V 1.5A

Supplier's Site
Bridge Rectifiers - DFL1508S-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFL1508S-E3/77GICT-ND
Bridge Rectifiers DFL1508S-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DFL1508S-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFL1508S-E3/77GITR-ND
Bridge Rectifiers DFL1508S-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DFL1508S-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFL1508S-E3/77GIDKR-ND
Bridge Rectifiers DFL1508S-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Bridge Rectifier Single Phase Standard 800V Surface Mount DFS

Buy Now Datasheet
800V 1.5A Diode and Rectifier - 299-DFL1508S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1.5A Diode and Rectifier
299-DFL1508S-E3/77
800V 1.5A Diode and Rectifier 299-DFL1508S-E3/77
BRIDGE RECT 1PHASE 800V 1.5A DFS Product overview: DFL1508S-E3/77 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1508S-E3/77 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 1.5A DFS Product overview: DFL1508S-E3/77 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1508S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DFL1508S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DFL1508S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DFL1508S-E3/77
BRIDGE RECT 1PHASE 800V 1.5A DFS

BRIDGE RECT 1PHASE 800V 1.5A DFS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DFL1508S-E3/77
Bridge Rectifiers DFL1508S-E3/77
Bridge Rectifiers 800 Volt 1.5 Amp 50 Amp IFSM

Bridge Rectifiers 800 Volt 1.5 Amp 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 014155-DFL1508S-E3/77 8148800P 8148800 DFL1508S-E3/77GICT-ND 299-DFL1508S-E3/77 DFL1508S-E3/77 DFL1508S-E3/77
Product Name Bridge Rectifiers - DFL1508S-E3/77 Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers 800V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data