Manufacturer: Vishay
Win Source Part Number: 111420-DFL1508S-E3/4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
RECTFR BRIDGE SGL 800V 1.5A 4PIN CASE DFS - Rail/Tube Product overview: DFL1508S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1508S-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifiers 1.5 Amp 800 Volt
BRIDGE RECT 1PHASE 800V 1.5A DFS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 111420-DFL1508S-E3/45 | 299-DFL1508S-E3/45 | DFL1508S-E3/45-ND | DFL1508S-E3/45 | DFL1508S-E3/45 |
| Product Name | Bridge Rectifiers - DFL1508S-E3/45 | 800V 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | |||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Rail/Tube | 4-SMD, Gull Wing | DFS |