Vishay Precision Group Bridge Rectifiers - DFL1506S-E3/77 DFL1506S-E3/77

Description
Manufacturer: Vishay Win Source Part Number: 139148-DFL1506S-E3/7 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 139148-DFL1506S-E3/7 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DFL1506S-E3/77 - 139148-DFL1506S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DFL1506S-E3/77
139148-DFL1506S-E3/77
Bridge Rectifiers - DFL1506S-E3/77 139148-DFL1506S-E3/77
Manufacturer: Vishay Win Source Part Number: 139148-DFL1506S-E3/7 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 139148-DFL1506S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - DFL1506S-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFL1506S-E3/77GITR-ND
Bridge Rectifiers DFL1506S-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DFL1506S-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFL1506S-E3/77GICT-ND
Bridge Rectifiers DFL1506S-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DFL1506S-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFL1506S-E3/77GIDKR-ND
Bridge Rectifiers DFL1506S-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Buy Now Datasheet
1.5A 600V Diode and Rectifier - 299-DFL1506S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600V Diode and Rectifier
299-DFL1506S-E3/77
1.5A 600V Diode and Rectifier 299-DFL1506S-E3/77
DIODE GPP 1.5A 600V LOPRO 4SMD Product overview: DFL1506S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1506S-E3/77 can be used for catalog matching and distributor lookup.

DIODE GPP 1.5A 600V LOPRO 4SMD Product overview: DFL1506S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL1506S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DFL1506S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DFL1506S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DFL1506S-E3/77
BRIDGE RECT 1PHASE 600V 1.5A DFS

BRIDGE RECT 1PHASE 600V 1.5A DFS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 139148-DFL1506S-E3/77 DFL1506S-E3/77GITR-ND 299-DFL1506S-E3/77 DFL1506S-E3/77
Product Name Bridge Rectifiers - DFL1506S-E3/77 Bridge Rectifiers 1.5A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1708983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Dfs
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040304 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
Diodes, Rectifiers - Arrays - 1PS70SB85,115 - 1002475-1PS70SB85,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers