Bridge Rectifier Single Phase Standard 50V Surface Mount DFS
RECTFR BRIDGE SGL 50V 1.5A 4PIN CASE DFS - Tape and Reel Product overview: DFL15005S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFL15005S-E3/77 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055423-DFL15005S-E3
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Voltage - Peak Reverse (Max): 50 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: DFS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MCL4148-TR3; DF10SA-E3/77; MCL103A-TR; DF01S; MB6S-TP; DF08SA-E3/45;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: DFL15005
BRIDGE RECT 1PHASE 50V 1.5A DFS
Bridge Rectifiers 50 Volt 1.5 Amp 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | DFL15005S-E3/77-ND | 299-DFL15005S-E3/77 | 1055423-DFL15005S-E3/77 | DFL15005S-E3/77 | DFL15005S-E3/77 |
| Product Name | Bridge Rectifiers | 50V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | Tape and Reel | DFS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps |