Vishay Intertechnology, Inc. Discrete Semiconductor Products DF10

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251572-DF10 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF10 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251572-DF10 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF10 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 251572-DF10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251572-DF10
Discrete Semiconductor Products 251572-DF10
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251572-DF10 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF10 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 251572-DF10
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF10
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
1KV 1A Diode and Rectifier - 299-DF10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-DF10
1KV 1A Diode and Rectifier 299-DF10
Diode Rectifier Bridge Single 1KV 1A 4-Pin D-71 Product overview: DF10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 1A 4-Pin D-71 Product overview: DF10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 251572-DF10 299-DF10
Product Name Discrete Semiconductor Products 1KV 1A Diode and Rectifier
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV99S/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Schottky Diode and Rectifier - 280-50WQ06FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers