Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055322-DF06S45
Length: 8.51 mm
Height: 3.3 mm
Number of Pins: 4
Width: 6.5 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DF06S45DF06S/45;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 5 µA
Max Surge Current: 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055322-DF06S45 |
| Product Name | OEM Parts - OEM Parts (C - E) - DF06S45 |